ebm-papst Inc. DC axial compact fan 8312 GM

Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet
Datasheet Summary
Powered by GS/AI

The ebm-papst 8312 GM is a DC axial compact fan designed for efficient airflow in various applications. It operates at a nominal voltage of 12 VDC, with a voltage range of 6 to 15 VDC. The fan has a power consumption of 1.8 W and can achieve an airflow rate of 48 m¬=/h. It is capable of functioning in ambient temperatures ranging from -20°C to 75°C. The fan features a compact design with dimensions of 80 x 80 x 32 mm and weighs 0.170 kg. It is constructed from glass-fiber reinforced PA plastic for the impeller and PBTP plastic for the housing, ensuring durability. The fan operates at a speed of 3000 rpm and produces a sound power level of 5.0 B and a sound pressure level of 34 dB(A), making it suitable for noise-sensitive environments. The 8312 GM includes a sintec sleeve bearing system and has a service life of 70,000 hours at 40°C and 30,000 hours at maximum temperature. It is protected against reverse polarity and includes locked-rotor and overload protection. The fan is approved by VDE, CSA, UL, and CE, ensuring compliance with international safety standards.

Datasheet Summary
Powered by GS/AI

The ebm-papst 8312 GM is a DC axial compact fan designed for efficient airflow in various applications. It operates at a nominal voltage of 12 VDC, with a voltage range of 6 to 15 VDC. The fan has a power consumption of 1.8 W and can achieve an airflow rate of 48 m¬=/h. It is capable of functioning in ambient temperatures ranging from -20°C to 75°C. The fan features a compact design with dimensions of 80 x 80 x 32 mm and weighs 0.170 kg. It is constructed from glass-fiber reinforced PA plastic for the impeller and PBTP plastic for the housing, ensuring durability. The fan operates at a speed of 3000 rpm and produces a sound power level of 5.0 B and a sound pressure level of 34 dB(A), making it suitable for noise-sensitive environments. The 8312 GM includes a sintec sleeve bearing system and has a service life of 70,000 hours at 40°C and 30,000 hours at maximum temperature. It is protected against reverse polarity and includes locked-rotor and overload protection. The fan is approved by VDE, CSA, UL, and CE, ensuring compliance with international safety standards.

Suppliers

Company
Product
Description
Supplier Links
DC axial compact fan - 8312 GM - ebm-papst Inc.
Farmington, CT, United States
DC axial compact fan
8312 GM
DC axial compact fan 8312 GM
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa

Highly efficient fan expertise


ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.


Technical data - axial fans


Voltage

5–75 VDC, 11–440 VAC


Air flow rate

up to 1,220 m3/h


Power consumption

0.1–275 W


Applications

up to 1,500 Pa

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number 8312 GM
Product Name DC axial compact fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Air Flow Rate 28 SCFM (48 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8840982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 315 SCFM (536 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details