FAN AXIAL 80X32MM BALL 12VDC
DC Fans DC Tubeaxial Fan, Speed Signal, TTL Compatible
80X80X32 MM TUBEAXIAL 12 VDC CFM=32
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 8312/12HL-118 | 8312/12HL-118 | 08AK8568 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | 80X80X32 Mm Tubeaxial 12 Vdc Cfm=32 Ebm-Papst |
| Maximum Air Flow | 39.4 SCFM (66.97 m³/hr) | ||
| Maximum Sound Level | 43 dbA | ||
| Nominal Voltage | 12 volts | ||
| Nominal Power | 4 watts |