Win Source Part Number: 1219263-8218JN
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: 8200J
Termination: 2 Wire Leads
Package: Bulk
Standard Package: 36
Voltage - Rated: 48VDC
Power (Watts): 11 W
Lifetime @ Temp.: 62500 Hrs @ 40°C
Weight: 0.353 lb (160.12 g)
Voltage Range: 36 ~ 53VDC
Width: 38.00mm
Air Flow: 78.0 CFM (2.18m³/min)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 55.0dB(A)
RPM: 8400 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polyamide (PA), Nylon
Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C)
Dimension: Square - 80mm L x 80mm H
Alternative Parts (Cross-Reference): 8218 JN;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8414.59.6590
Mfr: ebm-papst Inc.
Other Names: 381-2692
Base Product Number: 8218J
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 78.0 CFM (2.18m³/min) 2 Wire Leads
FAN AXIAL 80X38MM 48VDC WIRE
AXIAL FAN, 80MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:55dBA; Power Rating:11W; Rated Speed:8400rpm; Depth:38mm RoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 80x80x38mm, 48VDC, 77.7CFM, 11W, 8400RPM, 55dBA, Ball Bearing
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1219263-8218JN | 381-2692-ND | 8218JN | 85M2235 | 8218JN |
| Product Name | Fans, Thermal Management - DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 80Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 78 SCFM (133 m³/hr) | 78 SCFM (133 m³/hr) | 78 SCFM (133 m³/hr) | ||
| Maximum Sound Level | 55 dbA | 55 dbA | |||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | ||
| Voltage Range | 48 volts |