Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 131.0 CFM (3.67m³/min) 2 Wire Leads
DC Fans EC Tubeaxial Fan, 48VDC, 131CFM, 71dBA
FAN, AXIAL, 80MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:131CFM; Noise Rating:71dBA; Power Rating:36W; Rated Speed:14000rpm RoHS Compliant: Yes
Features:
FAN AXIAL 80X38MM 48VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3325-ND | 8218JH4 | 79R8962 | 70105129 | 8218JH4 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fan, Axial, 80Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst | Fan;DC;S-Force Series;48V;36 W;131 CFM;71 dBA;80 x 80 x 38mm | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 131 SCFM (223 m³/hr) | 131 SCFM (223 m³/hr) | 131 SCFM (223 m³/hr) | 131 SCFM (223 m³/hr) | |
| Maximum Sound Level | 71 dbA | 71 dbA | 71 dbA | ||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | 48 volts | |
| Voltage Range | 48 volts |