ebm-papst Inc. DC Brushless Fans (BLDC) 8218JH3

Description
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 112.0 CFM (3.14m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 112.0 CFM (3.14m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 8218JH3-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
8218JH3-ND
DC Brushless Fans (BLDC) 8218JH3-ND
Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 112.0 CFM (3.14m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 112.0 CFM (3.14m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8218JH3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8218JH3
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8218JH3
FAN AXIAL 80X38MM 48VDC WIRE

FAN AXIAL 80X38MM 48VDC WIRE

Supplier's Site
Fan/blower Ebm-Papst - 08AK8562 - Newark, An Avnet Company
Chicago, IL, United States
Fan/blower Ebm-Papst
08AK8562
Fan/blower Ebm-Papst 08AK8562
FAN/BLOWER

FAN/BLOWER

Supplier's Site
Axial Fan, 80Mm, 66Dba; Supply Voltage Vdc Ebm-Papst - 79R8961 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 66Dba; Supply Voltage Vdc Ebm-Papst
79R8961
Axial Fan, 80Mm, 66Dba; Supply Voltage Vdc Ebm-Papst 79R8961
AXIAL FAN, 80MM, 66dBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:111.98CFM; Noise Rating:66dBA; Power Rating:25W; Rated Speed:12000rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 66dBA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:111.98CFM; Noise Rating:66dBA; Power Rating:25W; Rated Speed:12000rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
8218JH3
DC Fans 8218JH3
DC Fans EC Tubeaxial Fan, 48VDC, 112CFM, 66dBA

DC Fans EC Tubeaxial Fan, 48VDC, 112CFM, 66dBA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8218JH3-ND 8218JH3 08AK8562 79R8961 8218JH3
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan/blower Ebm-Papst Axial Fan, 80Mm, 66Dba; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr) 112 SCFM (190 m³/hr) 112 SCFM (190 m³/hr)
Maximum Sound Level 66 dbA 66 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.58 SCFM (50.28 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - PTF61000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 170 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details