Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 131.0 CFM (3.67m³/min) 4 Wire Leads
FAN AXIAL 80X38MM 48VDC WIRE
S-Force EC Tubeaxial Fan
S-FORCE EC TUBEAXIAL FAN ROHS COMPLIANT: YES
DC Fans EC Tubeaxial Fan, Speed Signal, Open Collector Output
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 7496975 | 381-3324-ND | 8218J/2H4P | 79R8959 | 8218J/2H4P |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | S-Force Ec Tubeaxial Fan Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 131 SCFM (223 m³/hr) | 131 SCFM (223 m³/hr) | 131 SCFM (223 m³/hr) | ||
| Running Current | 0.7500 amps | ||||
| Blower/Fan Type | Axial Fan | Tube Axial | |||
| Motor Type | DC | DC | Brushless |