Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 112.0 CFM (3.14m³/min) 3 Wire Leads
FAN AXIAL 80X38MM 48VDC WIRE
DC Fans EC Tubeaxial Fan, Speed Signal, Open Collector Output
S-Force EC Tubeaxial Fan
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 8218J/2H3-ND | 8218J/2H3 | 8218J/2H3 | 73P7332 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | S-Force Ec Tubeaxial Fan Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 112 SCFM (190 m³/hr) | 112 SCFM (190 m³/hr) | ||
| Maximum Sound Level | 66 dbA | 66 dbA | ||
| Nominal Voltage | 48 volts | 48 volts | ||
| Voltage Range | 48 volts |