Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 131.0 CFM (3.67m³/min) 2 Wire Leads
AXIAL FAN, 80MM, 24VDC, 131CFM, 71DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:131CFM; Noise Rating:71dBA; Power Rating:38kVA; IP Rating:IP54 RoHS Compliant: Yes
FAN AXIAL 80X38MM 24VDC WIRE
DC Fans EC Tubeaxial Fan, 80x38mm, 24VDC, 131CFM, 38W, 14000RPM, 71dBA, Ball Bearing
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2385-ND | 73P5065 | 8214JH4 | 8214JH4 | 8214JH4 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 80Mm, 24Vdc, 131Cfm, 71Dba; Supply Voltage Vdc Ebm-Papst | EBM Axial | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 131 SCFM (223 m³/hr) | 131 SCFM (223 m³/hr) | 131 SCFM (223 m³/hr) | ||
| Maximum Sound Level | 71 dbA | 71 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | ||
| Voltage Range | 24 volts |