ebm-papst Inc. Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8214JH4

Description
Win Source Part Number: 1339471-8214JH4 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: 8200J Termination: 2 Wire Leads Package: Box Size / Dimension: Square - 80mm L x 80mm H Standard Package: 25 Voltage - Rated: 24VDC Power (Watts): 38 W Lifetime @ Temp.: 50000 Hrs @ 40°C Weight: 0.441 lb (200.03 g) Voltage Range: 12 ~ 27.6VDC Width: 38.00mm Air Flow: 131.0 CFM (3.67m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 71.0dB(A) RPM: 14000 RPM Material - Frame: Polybutylene Terephthalate (PBT) , Fiberglass Reinforced Material - Blade: Polyamide (PA) , Nylon, Fiberglass Reinforced Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: ebm-papst Inc. Base Product Number: 8214J
Request a Quote Datasheet
Description
Win Source Part Number: 1339471-8214JH4 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: 8200J Termination: 2 Wire Leads Package: Box Size / Dimension: Square - 80mm L x 80mm H Standard Package: 25 Voltage - Rated: 24VDC Power (Watts): 38 W Lifetime @ Temp.: 50000 Hrs @ 40°C Weight: 0.441 lb (200.03 g) Voltage Range: 12 ~ 27.6VDC Width: 38.00mm Air Flow: 131.0 CFM (3.67m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 71.0dB(A) RPM: 14000 RPM Material - Frame: Polybutylene Terephthalate (PBT) , Fiberglass Reinforced Material - Blade: Polyamide (PA) , Nylon, Fiberglass Reinforced Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: ebm-papst Inc. Base Product Number: 8214J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8214JH4 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8214JH4
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8214JH4
Win Source Part Number: 1339471-8214JH4 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: 8200J Termination: 2 Wire Leads Package: Box Size / Dimension: Square - 80mm L x 80mm H Standard Package: 25 Voltage - Rated: 24VDC Power (Watts): 38 W Lifetime @ Temp.: 50000 Hrs @ 40°C Weight: 0.441 lb (200.03 g) Voltage Range: 12 ~ 27.6VDC Width: 38.00mm Air Flow: 131.0 CFM (3.67m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 71.0dB(A) RPM: 14000 RPM Material - Frame: Polybutylene Terephthalate (PBT) , Fiberglass Reinforced Material - Blade: Polyamide (PA) , Nylon, Fiberglass Reinforced Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: ebm-papst Inc. Base Product Number: 8214J

Win Source Part Number: 1339471-8214JH4
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Series: 8200J
Termination: 2 Wire Leads
Package: Box
Size / Dimension: Square - 80mm L x 80mm H
Standard Package: 25
Voltage - Rated: 24VDC
Power (Watts): 38 W
Lifetime @ Temp.: 50000 Hrs @ 40°C
Weight: 0.441 lb (200.03 g)
Voltage Range: 12 ~ 27.6VDC
Width: 38.00mm
Air Flow: 131.0 CFM (3.67m³/min)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 71.0dB(A)
RPM: 14000 RPM
Material - Frame: Polybutylene Terephthalate (PBT) , Fiberglass Reinforced
Material - Blade: Polyamide (PA) , Nylon, Fiberglass Reinforced
Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: ebm-papst Inc.
Base Product Number: 8214J

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number 8214JH4
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - VFT73-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Filter Fans - 2832240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 131 SCFM (223 m³/hr)
View Details
Turbo Blowers - Aerzen Turbo Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details