Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 112.0 CFM (3.14m³/min) 2 Wire Leads
S-Force EC Tubeaxial Fan
FAN AXIAL 80X38MM 24VDC WIRE
DC Fans EC Tubeaxial Fan, 24VDC, 112CFM, 66dBA
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3007-ND | 8260853 | 05R8850 | 8214JH3 | 8214JH3 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | S-Force Ec Tubeaxial Fan Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 112 SCFM (190 m³/hr) | 112 SCFM (190 m³/hr) | 112 SCFM (190 m³/hr) | ||
| Maximum Sound Level | 66 dbA | 66 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | |||
| Voltage Range | 24 volts |