ebm-papst 8214J/2NP-015 DC Axial Fans
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-8214J/2NP-015-ND | 562821 | 8214J/2NP-015 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 77.7 SCFM (132 m³/hr) | ||
| Maximum Static Pressure | 1.08 in H2O (2.03 Torr) | ||
| Maximum Sound Level | 57 dbA | ||
| Nominal Voltage | 27 volts | 24 volts |