ebm-papst Inc. Connectors,Interconnects 8214J/2H4

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Termination: Solder Operating Temperature: -40°C ~ 85°C Material - Frame: Polybutylene Terephthalate (PBT)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Termination: Solder Operating Temperature: -40°C ~ 85°C Material - Frame: Polybutylene Terephthalate (PBT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Termination: Solder Operating Temperature: -40°C ~ 85°C Material - Frame: Polybutylene Terephthalate (PBT)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Termination: Solder
Operating Temperature: -40°C ~ 85°C
Material - Frame: Polybutylene Terephthalate (PBT)

Buy Now Datasheet
Dc Fan Axial Ball Bearing 24V / Ebm Papst Ebm-Papst - 39AJ5020 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan Axial Ball Bearing 24V / Ebm Papst Ebm-Papst
39AJ5020
Dc Fan Axial Ball Bearing 24V / Ebm Papst Ebm-Papst 39AJ5020
DC FAN AXIAL BALL BEARING 24V / EBM PAPST

DC FAN AXIAL BALL BEARING 24V / EBM PAPST

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 39AJ5020
Product Name Connectors,Interconnects Dc Fan Axial Ball Bearing 24V / Ebm Papst Ebm-Papst
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details