Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 131.0 CFM (3.67m³/min) 2 Wire Leads
FAN AXIAL 80X38MM 12VDC WIRE
S-Force EC Tubeaxial Fan
DC Fans EC Tubeaxial Fan, 12VDC, 131CFM, 71dBA
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2384-ND | 8212JH4 | 07P8518 | 8212JH4 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | S-Force Ec Tubeaxial Fan Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 131 SCFM (223 m³/hr) | 131 SCFM (223 m³/hr) | ||
| Maximum Sound Level | 71 dbA | 71 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | ||
| Voltage Range | 12 volts |