Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 112.0 CFM (3.14m³/min) 2 Wire Leads
FAN AXIAL 80X38MM 12VDC WIRE
DC Fans EC Tubeaxial Fan, 12VDC, 112CFM, 71dBA
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2383-ND | 8212JH3 | 8212JH3 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 112 SCFM (190 m³/hr) | 112 SCFM (190 m³/hr) | |
| Maximum Sound Level | 66 dbA | 66 dbA | |
| Nominal Voltage | 12 volts | 12 volts | |
| Voltage Range | 12 volts |