Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 130.7 CFM (3.66m³/min) 3 Wire Leads
FAN AXIAL 80X38MM 12VDC WIRE
S-Force EC Tubeaxial Fan
DC Fans EC Tubeaxial Fan, Speed Signal, Open Collector Output
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3323-ND | 7496962 | 8212J/2H4P | 79R8956 | 8212J/2H4P |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | S-Force Ec Tubeaxial Fan Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 131 SCFM (222 m³/hr) | 131 SCFM (223 m³/hr) | 131 SCFM (222 m³/hr) | ||
| Maximum Sound Level | 71 dbA | 71 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | |||
| Voltage Range | 12 volts |