Axial Fan, Rigid Curve, Ball, 8200J Series, 12 VDC, 80 mm, 38 mm, 112 cu.ft/min, 3.14 m3/min
DC Fans EC Tubeaxial Fan, Speed Signal, Open Collector Output
FAN AXIAL 80X38MM 12VDC WIRE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 79R8954 | 8212J/2H3 | 8212J/2H3 |
| Product Name | Axial Fan, Rigid Curve, Ball, 8200J Series, 12 Vdc, 80 Mm, 38 Mm, 112 Cu.ft/min, 3.14 M3/min Ebm-Papst | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 112 SCFM (190 m³/hr) | ||
| Maximum Sound Level | 66 dbA | ||
| Nominal Voltage | 12 volts |