78139-2-4039 -- GUARD 500MM BCI EBM-PAPST
ebm-papst Inc.
Guard 500Mm Bci Ebm-Papst
78139-2-4039
Description
GUARD 500MM BCI
Description
GUARD 500MM BCI
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
79R8953 |
|
Product Name
|
Guard 500Mm Bci Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2.18 SCFM (3.7 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
82.6 SCFM (140 m³/hr)
Maximum Sound Level
38 dbA
View Details