ebm-papst Inc. Axial Fan, 150Mm, 230V, 223.66Cfm, 60Dba; Nominal Rated Voltage Ac Ebm-Papst 7450ES

Description
AXIAL FAN, 150MM, 230V, 223.66CFM, 60DBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:223.66CFM; Noise Rating:60dBA; Power Rating:47W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 150MM, 230V, 223.66CFM, 60DBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:223.66CFM; Noise Rating:60dBA; Power Rating:47W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 150Mm, 230V, 223.66Cfm, 60Dba; Nominal Rated Voltage Ac Ebm-Papst - 31M9410 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm, 230V, 223.66Cfm, 60Dba; Nominal Rated Voltage Ac Ebm-Papst
31M9410
Axial Fan, 150Mm, 230V, 223.66Cfm, 60Dba; Nominal Rated Voltage Ac Ebm-Papst 31M9410
AXIAL FAN, 150MM, 230V, 223.66CFM, 60DBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:223.66CFM; Noise Rating:60dBA; Power Rating:47W RoHS Compliant: Yes

AXIAL FAN, 150MM, 230V, 223.66CFM, 60DBA; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:223.66CFM; Noise Rating:60dBA; Power Rating:47W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 31M9410
Product Name Axial Fan, 150Mm, 230V, 223.66Cfm, 60Dba; Nominal Rated Voltage Ac Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 224 SCFM (380 m³/hr)
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 299DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.1 SCFM (63.06 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage 48 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
8015-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details