73814-2-3634 -- AXIAL PROP 254X28V EBM-PAPST
ebm-papst Inc.
Axial Prop 254X28v Ebm-Papst
73814-2-3634
Description
AXIAL PROP 254X28"V"
Description
AXIAL PROP 254X28"V"
Suppliers
Axial Prop 254X28v Ebm-Papst
33K4577
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
33K4577 |
|
Product Name
|
Axial Prop 254X28v Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
74.51 SCFM (127 m³/hr)
Maximum Sound Level
39 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3000 SCFM (5099 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details