ebm-papst Inc. DC Brushless Fans (BLDC) 7218N

Description
Fan Tubeaxial 48VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 7218N-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
7218N-ND
DC Brushless Fans (BLDC) 7218N-ND
Fan Tubeaxial 48VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 150Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 86K9925 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
86K9925
Axial Fan, 150Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 86K9925
AXIAL FAN, 150MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:212CFM; Noise Rating:53dBA; Power Rating:12W; Rated Speed:3050rpm RoHS Compliant: Yes

AXIAL FAN, 150MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:212CFM; Noise Rating:53dBA; Power Rating:12W; Rated Speed:3050rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 7218N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
7218N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 7218N
FAN AXIAL 150X55MM 48VDC WIRE

FAN AXIAL 150X55MM 48VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
7218N
DC Fans 7218N
DC Fans DC Tubeaxial Fan, 150x55mm Round, 48VDC, 211.9CFM, 53dBA, 12W, 3050RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 150x55mm Round, 48VDC, 211.9CFM, 53dBA, 12W, 3050RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 7218N-ND 86K9925 7218N 7218N
Product Name DC Brushless Fans (BLDC) Axial Fan, 150Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 212 SCFM (360 m³/hr) 212 SCFM (360 m³/hr) 212 SCFM (360 m³/hr)
Maximum Sound Level 53 dbA 53 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
Axial Fans - 2557320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.22 SCFM (138 m³/hr)
Maximum Sound Level 48 dbA
View Details