ebm-papst Inc. DC Brushless Fans (BLDC) 7214N

Description
Fan Tubeaxial 24VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-7214N-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-7214N-ND
DC Brushless Fans (BLDC) 381-7214N-ND
Fan Tubeaxial 24VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads

Buy Now Datasheet
Fan; 150 mm Dia.; 55 mm; 24 VDC,211.9 CFM; 50 dBA; Leadwires; Ball; 12 to 30 V - 70104799 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 150 mm Dia.; 55 mm; 24 VDC,211.9 CFM; 50 dBA; Leadwires; Ball; 12 to 30 V
70104799
Fan; 150 mm Dia.; 55 mm; 24 VDC,211.9 CFM; 50 dBA; Leadwires; Ball; 12 to 30 V 70104799
Features: Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity and Blocking Metal Fan Housing with Fiberglass Reinforced Plastic PA Impeller Mounting from Either Face Using Two 4.3 mm Holes Air Exhaust Over Struts Rotational Direction CCW Looking at Rotor Electrical Connection Via Two 14.4" (365 mm) 22 AWG Leads 25.6 Oz. (726 g)

Features:

  • Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity and Blocking
  • Metal Fan Housing with Fiberglass Reinforced Plastic PA Impeller
  • Mounting from Either Face Using Two 4.3 mm Holes
  • Air Exhaust Over Struts
  • Rotational Direction CCW Looking at Rotor
  • Electrical Connection Via Two 14.4" (365 mm) 22 AWG Leads
  • 25.6 Oz. (726 g)
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 7214N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
7214N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 7214N
FAN AXIAL 150X55MM 24VDC WIRE

FAN AXIAL 150X55MM 24VDC WIRE

Supplier's Site
Axial Fan, 150Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9924 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9924
Axial Fan, 150Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9924
AXIAL FAN, 150MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:211.9CFM; Noise Rating:53dBA; Power Rating:12W; Rated Speed:3050rpm RoHS Compliant: Yes

AXIAL FAN, 150MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:211.9CFM; Noise Rating:53dBA; Power Rating:12W; Rated Speed:3050rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
7214N
DC Fans 7214N
DC Fans DC Tubeaxial Fan, 150x55mm Round, 24VDC, 211.9CFM, 53dBA, 12W, 3050RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 150x55mm Round, 24VDC, 211.9CFM, 53dBA, 12W, 3050RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-7214N-ND 70104799 7214N 86K9924 7214N
Product Name DC Brushless Fans (BLDC) Fan; 150 mm Dia.; 55 mm; 24 VDC,211.9 CFM; 50 dBA; Leadwires; Ball; 12 to 30 V Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 150Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 212 SCFM (360 m³/hr) 212 SCFM (360 m³/hr) 212 SCFM (360 m³/hr) 212 SCFM (360 m³/hr)
Maximum Sound Level 53 dbA 50 dbA 53 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DH 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190242055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details