ebm-papst Inc. DC Brushless Fans (BLDC) 7214N/17

Description
Fan Tubeaxial 24VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2894-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2894-ND
DC Brushless Fans (BLDC) 381-2894-ND
Fan Tubeaxial 24VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 7214N/17 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
7214N/17
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 7214N/17
FAN AXIAL 150X55MM 24VDC WIRE

FAN AXIAL 150X55MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
7214N/17
DC Fans 7214N/17
DC Fans DC Tubeaxial Fan, 150x55mm Round, 24VDC, 211.9CFM, 12W, 53dBA, 3050RPM, Ball Bearing, Alarm Signal, Output via Open Collector - High Signal

DC Fans DC Tubeaxial Fan, 150x55mm Round, 24VDC, 211.9CFM, 12W, 53dBA, 3050RPM, Ball Bearing, Alarm Signal, Output via Open Collector - High Signal

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2894-ND 7214N/17 7214N/17
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 212 SCFM (360 m³/hr) 212 SCFM (360 m³/hr)
Maximum Static Pressure 0.6420 in H2O (1.2 Torr)
Maximum Sound Level 53 dbA 53 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan, 4.92 X 4.92, 32/24 Cfm, 48 Vdc Rohs Compliant Stego - 70M7783 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1444126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 115 volts
View Details
9225-7 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1646 to ? in H2O (0.3075 to ? Torr)
Maximum Sound Level 35.73 dbA
View Details