ebm-papst Inc. DC Brushless Fans (BLDC) 7212N

Description
Fan Tubeaxial 12VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3004-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3004-ND
DC Brushless Fans (BLDC) 381-3004-ND
Fan Tubeaxial 12VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
7212N
DC Fans 7212N
DC Fans DC Tubeaxial Fan, 150x55mm Round, 12VDC, 211.9CFM, 53dBA, 12W, 3050RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 150x55mm Round, 12VDC, 211.9CFM, 53dBA, 12W, 3050RPM, Ball Bearing

Buy Now Datasheet
Axial Fan, 150Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9923 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9923
Axial Fan, 150Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9923
AXIAL FAN, 150MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:211.9CFM; Noise Rating:53dBA; Power Rating:12W; Rated Speed:3050rpm RoHS Compliant: Yes

AXIAL FAN, 150MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:211.9CFM; Noise Rating:53dBA; Power Rating:12W; Rated Speed:3050rpm RoHS Compliant: Yes

Supplier's Site
Dc Fan, Axial Construction, 12V, 12W Ebm-Papst - 08AK8448 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial Construction, 12V, 12W Ebm-Papst
08AK8448
Dc Fan, Axial Construction, 12V, 12W Ebm-Papst 08AK8448
DC FAN, AXIAL CONSTRUCTION, 12V, 12W

DC FAN, AXIAL CONSTRUCTION, 12V, 12W

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 7212N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
7212N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 7212N
FAN AXIAL 150X55MM 12VDC WIRE

FAN AXIAL 150X55MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3004-ND 7212N 86K9923 08AK8448 7212N
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, 150Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Dc Fan, Axial Construction, 12V, 12W Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 212 SCFM (360 m³/hr) 212 SCFM (360 m³/hr) 212 SCFM (360 m³/hr)
Maximum Sound Level 53 dbA 53 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Sound Level 57.3 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N88-28052 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2200 SCFM (3739 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details