ebm-papst Inc. DC Brushless Fans (BLDC) 712F

Description
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Sintec 25.9 CFM (0.725m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Sintec 25.9 CFM (0.725m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-1128-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1128-ND
DC Brushless Fans (BLDC) 381-1128-ND
Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Sintec 25.9 CFM (0.725m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Sintec 25.9 CFM (0.725m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 4577380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
4577380
Axial Fans 4577380
ebm-papst 712F Axial Fan

ebm-papst 712F Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
712F
DC Fans 712F
DC Fans DC Tubeaxial Fan, 70x70x15mm, 12VDC, 25.9CFM, 1.7W, 5300RPM, 38dBA, Sintec Bearing

DC Fans DC Tubeaxial Fan, 70x70x15mm, 12VDC, 25.9CFM, 1.7W, 5300RPM, 38dBA, Sintec Bearing

Buy Now Datasheet
Fan, Tubeaxial; 2.76 in. x 2.76 in.; 0.59 in.; 12 VDC; 25.9 CFM; Sintec; 38 dBA - 70105338 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Tubeaxial; 2.76 in. x 2.76 in.; 0.59 in.; 12 VDC; 25.9 CFM; Sintec; 38 dBA
70105338
Fan, Tubeaxial; 2.76 in. x 2.76 in.; 0.59 in.; 12 VDC; 25.9 CFM; Sintec; 38 dBA 70105338
Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated external rotor DC motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 24, TR 64, 12.2 in. (310 mm). Sleeve bearing. Mass: 2.0 Oz. (57 g). Bearing: Sleeve.

Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated external rotor DC motor. Counterclockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads AWG 24, TR 64, 12.2 in. (310 mm). Sleeve bearing. Mass: 2.0 Oz. (57 g). Bearing: Sleeve.

Supplier's Site
Axial Fan, 70Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9921 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 70Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9921
Axial Fan, 70Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9921
AXIAL FAN, 70MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:25.9CFM; Noise Rating:38dBA; Power Rating:1.7W; Rated Speed:5300rpm RoHS Compliant: Yes

AXIAL FAN, 70MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:25.9CFM; Noise Rating:38dBA; Power Rating:1.7W; Rated Speed:5300rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 712F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
712F
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 712F
FAN AXIAL 70X15MM 12VDC WIRE

FAN AXIAL 70X15MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-1128-ND 4577380 712F 70105338 86K9921 712F
Product Name DC Brushless Fans (BLDC) Axial Fans DC Fans Fan, Tubeaxial; 2.76 in. x 2.76 in.; 0.59 in.; 12 VDC; 25.9 CFM; Sintec; 38 dBA Axial Fan, 70Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.9 SCFM (44.02 m³/hr) 25.89 SCFM (44 m³/hr) 25.9 SCFM (44.02 m³/hr) 25.9 SCFM (44.02 m³/hr) 25.9 SCFM (44.02 m³/hr)
Maximum Sound Level 38 dbA 38 dbA 38 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Type 7F.20 - Filter Fan - 7F2081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details