Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Sintec 16.5 CFM (0.462m³/min) 3 Position Rectangular Connector
AXIAL FAN, 70MM, 12VDC, 16.5CFM, 25DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:70mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:16.5CFM; Noise Rating:25dBA; Power Rating:600mW RoHS Compliant: Yes
DC Fans DC Tubeaxial Fan, 70x70x15mm, 12VDC, 16.5CFM, 25dBA, 0.6W, Sleeve Bearing, Leadwires, Speed Signal, Open Collector Output
FAN AXIAL 70X15MM 12VDC RECT
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3320-ND | 426392 | 79R8907 | 712F/2L-005 | 712F/2L-005 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Axial Fan, 70Mm, 12Vdc, 16.5Cfm, 25Dba; Supply Voltage Vdc Ebm-Papst | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 16.5 SCFM (28.05 m³/hr) | 16.47 SCFM (28 m³/hr) | 16.5 SCFM (28.05 m³/hr) | 16.5 SCFM (28.05 m³/hr) | |
| Maximum Sound Level | 25 dbA | 25 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | ||
| Voltage Range | 12 volts |