ebm-papst Inc. DC Brushless Fans (BLDC) 7118N

Description
Fan Tubeaxial 48VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3003-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3003-ND
DC Brushless Fans (BLDC) 381-3003-ND
Fan Tubeaxial 48VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads

Fan Tubeaxial 48VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
7118N
DC Fans 7118N
DC Fans DC Tubeaxial Fan, 150x38mm Round, 48VDC, 211.9CFM, 55dBA, 12W, 2850RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 150x38mm Round, 48VDC, 211.9CFM, 55dBA, 12W, 2850RPM, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 7118N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
7118N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 7118N
FAN AXIAL 150X38MM 48VDC WIRE

FAN AXIAL 150X38MM 48VDC WIRE

Supplier's Site
Axial Fan, 150Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 86K9920 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
86K9920
Axial Fan, 150Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 86K9920
AXIAL FAN, 150MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:212CFM; Noise Rating:53dBA; Power Rating:12W; Rated Speed:2850rpm RoHS Compliant: Yes

AXIAL FAN, 150MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:212CFM; Noise Rating:53dBA; Power Rating:12W; Rated Speed:2850rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3003-ND 7118N 7118N 86K9920
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 150Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 212 SCFM (360 m³/hr) 212 SCFM (360 m³/hr) 212 SCFM (360 m³/hr)
Maximum Sound Level 55 dbA 55 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DL 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
Roof Filter Fan, 203 Cfm, 24 Vdc, 4 Fans, Lexan Housing Stego - 24T0885 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
6015-9 Series 3.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015Y12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details