ebm-papst Inc. Axial Fans 7114NH

Description
ebm-papst 7114NH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 7114NH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 8260843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8260843
Axial Fans 8260843
ebm-papst 7114NH Axial Fan

ebm-papst 7114NH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-3002-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3002-ND
DC Brushless Fans (BLDC) 381-3002-ND
Fan Tubeaxial 24VDC Round - 150mm Dia Ball 247.0 CFM (6.92m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Round - 150mm Dia Ball 247.0 CFM (6.92m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan; Supply Voltage Vdc Ebm-Papst - 25C0949 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan; Supply Voltage Vdc Ebm-Papst
25C0949
Axial Fan; Supply Voltage Vdc Ebm-Papst 25C0949
AXIAL FAN; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:247.2CFM; Noise Rating:58dBA; Power Rating:19W; Rated Speed:3350rpm; Current Rating:- RoHS Compliant: Yes

AXIAL FAN; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:247.2CFM; Noise Rating:58dBA; Power Rating:19W; Rated Speed:3350rpm; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans
7114NH
DC Fans 7114NH
DC Fans DC Tubeaxial Fan, 150x38mm Round, 24VDC, 247.2CFM, 19W, 3350RPM, 59dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 150x38mm Round, 24VDC, 247.2CFM, 19W, 3350RPM, 59dBA, Ball Bearing

Buy Now Datasheet
EBM Axial - 7114NH - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
7114NH
EBM Axial 7114NH
FAN

FAN

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 7114NH - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
7114NH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 7114NH
FAN AXIAL 150X38MM 24VDC WIRE

FAN AXIAL 150X38MM 24VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 8260843 381-3002-ND 25C0949 7114NH 7114NH 7114NH
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan; Supply Voltage Vdc Ebm-Papst DC Fans EBM Axial Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 212 SCFM (360 m³/hr) 247 SCFM (420 m³/hr) 247 SCFM (420 m³/hr) 247 SCFM (420 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Bearings Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.42 SCFM (33.01 m³/hr)
Maximum Sound Level 30 dbA
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.30 - Filter fan - 7F3081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
6015-9 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015Y48BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details