ebm-papst Inc. DC Brushless Fans (BLDC) 7114N

Description
Fan Tubeaxial 24VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3001-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3001-ND
DC Brushless Fans (BLDC) 381-3001-ND
Fan Tubeaxial 24VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 3972245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
3972245
Axial Fans 3972245
ebm-papst 7114N Axial Fan

ebm-papst 7114N Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 7114N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
7114N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 7114N
FAN AXIAL 150X38MM 24VDC WIRE

FAN AXIAL 150X38MM 24VDC WIRE

Supplier's Site
EBM Axial - 7114N - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
7114N
EBM Axial 7114N
FAN, 172MM ROUND X 38MM DP 24VDC

FAN, 172MM ROUND X 38MM DP 24VDC

Supplier's Site
Axial Fan, 150Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 88K2748 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
88K2748
Axial Fan, 150Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 88K2748
AXIAL FAN, 150MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:211.9CFM; Noise Rating:53dBA; Power Rating:12W; Rated Speed:2850rpm RoHS Compliant: Yes

AXIAL FAN, 150MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:211.9CFM; Noise Rating:53dBA; Power Rating:12W; Rated Speed:2850rpm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
7114N
DC Fans 7114N
DC Fans DC Tubeaxial Fan, 150x38mm Round, 24VDC, 211.9CFM, 12W, 2850RPM, 55dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 150x38mm Round, 24VDC, 211.9CFM, 12W, 2850RPM, 55dBA, Ball Bearing

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Galco Industrial Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3001-ND 3972245 7114N 7114N 88K2748 7114N
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EBM Axial Axial Fan, 150Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 212 SCFM (360 m³/hr) 181 SCFM (308 m³/hr) 212 SCFM (360 m³/hr) 212 SCFM (360 m³/hr)
Maximum Sound Level 55 dbA 55 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Touch-Safe Ptc Fan Heater 400W Stego - 26Y2264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 315631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3907 SCFM (6640 m³/hr)
Nominal Voltage 400 volts
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
6010-11 Series 0.77 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010L05BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0583 to ? in H2O (0.1089 to ? Torr)
Maximum Sound Level 24.91 dbA
View Details