Fan Tubeaxial 24VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 3 Wire Leads
FAN AXIAL 150X38MM 24VDC WIRE
DC Fans DC Tubeaxial Fan, 150x38mm Round, 24VDC, 211.9CFM, 55dBA, 12W, 2850RPM, Ball Bearing, Speed Signal, Open Collector Output
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3318-ND | 7114N/2 | 7114N/2 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 212 SCFM (360 m³/hr) | 212 SCFM (360 m³/hr) | |
| Maximum Sound Level | 55 dbA | 55 dbA | |
| Nominal Voltage | 24 volts | 24 volts | |
| Voltage Range | 24 volts |