ebm-papst Inc. DC Brushless Fans (BLDC) 7112N

Description
Fan Tubeaxial 12VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3000-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3000-ND
DC Brushless Fans (BLDC) 381-3000-ND
Fan Tubeaxial 12VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 7112N - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
7112N
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 7112N
FAN AXIAL 150X38MM 12VDC WIRE

FAN AXIAL 150X38MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
7112N
DC Fans 7112N
DC Fans DC Tubeaxial Fan, 150x38mm Round, 12VDC, 211.9CFM, 12W, 2850RPM, 55dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 150x38mm Round, 12VDC, 211.9CFM, 12W, 2850RPM, 55dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 150Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst - 86K9919 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst
86K9919
Axial Fan, 150Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst 86K9919
AXIAL FAN, 150MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:212CFM; Noise Rating:53dBA; Power Rating:12W; Rated Speed:2850rpm RoHS Compliant: Yes

AXIAL FAN, 150MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Circular; Fan Frame Size:150mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:212CFM; Noise Rating:53dBA; Power Rating:12W; Rated Speed:2850rpm RoHS Compliant: Yes

Supplier's Site Datasheet
FAN TUBEAXIAL, 150X38MM 12VDC - 70104936 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN TUBEAXIAL, 150X38MM 12VDC
70104936
FAN TUBEAXIAL, 150X38MM 12VDC 70104936
Features: DC Fans with Electronically Commutated External Rotor Motor, Fully Integrated Commutation Electronics With Electronic Protection Against Reverse Polarity and Blocking Metal Fan Housing and Impeller Mounting from Either Face Using Two 4.3 mm Holes Air Exhaust Over Struts, Rotational Direction CCW Looking at Rotor Electrical Connection Via Two Leads AWG 22, R 64. Stripped and Tinned Ends, Housing Ground Lug for Screw M4

Features:

  • DC Fans with Electronically Commutated External Rotor Motor, Fully Integrated Commutation Electronics
  • With Electronic Protection Against Reverse Polarity and Blocking
  • Metal Fan Housing and Impeller
  • Mounting from Either Face Using Two 4.3 mm Holes
  • Air Exhaust Over Struts, Rotational Direction CCW Looking at Rotor
  • Electrical Connection Via Two Leads AWG 22, R 64. Stripped and Tinned Ends, Housing Ground Lug for Screw M4
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3000-ND 7112N 7112N 86K9919 70104936
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 150Mm, 12Vdc; Supply Voltage Vdc Ebm-Papst FAN TUBEAXIAL, 150X38MM 12VDC
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 212 SCFM (360 m³/hr) 212 SCFM (360 m³/hr) 212 SCFM (360 m³/hr) 212 SCFM (360 m³/hr)
Maximum Sound Level 55 dbA 55 dbA 55 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Axial Fan - E67-50057 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5800 SCFM (9858 m³/hr)
Maximum Sound Level 84 dbA
View Details