Fan Tubeaxial 12VDC Round - 150mm Dia Ball 212.0 CFM (5.94m³/min) 3 Wire Leads
DC Fans DC Tubeaxial Fan, 150x38mm Round, 12VDC, 211.9CFM, 55dBA, 12W, 2850RPM, Ball Bearing, Speed Signal, Open Collector Output
Features:
FAN AXIAL 150X38MM 12VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-3317-ND | 7112N/2 | 70104956 | 7112N/2 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | DC AXIALFAN 12V BB 2850RPM 212CFM TCH | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 212 SCFM (360 m³/hr) | 212 SCFM (360 m³/hr) | 212 SCFM (360 m³/hr) | |
| Maximum Sound Level | 55 dbA | 55 dbA | 55 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts | |
| Voltage Range | 12 volts |