ebm-papst Inc. Dc Tubeaxial Fan Ebm-Papst 7006ES

Description
DC Tubeaxial Fan
Description
DC Tubeaxial Fan
Datasheet
Datasheet Summary
Powered by GS/AI

The DC Tubeaxial Fan Ebm-Papst, part number 75Y6672, is designed for efficient air movement in various applications. It features a maximum airflow of 380 m¬=/h and operates at a voltage of 115 VAC with a frequency of 60 Hz. The fan produces a sound pressure level of 56 dB(A) at 1 meter distance and has a total sound power level of 6.8 Bel(A). The housing is made of die-cast aluminum, while the impeller is constructed from painted sheet steel, ensuring durability. The fan operates in a counterclockwise direction when viewed from the rotor and connects via two flat plugs measuring 2.8 x 0.5 mm, with a grounding lug for added safety. It is rated for ambient temperatures ranging from -25°C to +65°C and has a lifespan of up to 55,000 hours under specified conditions. This product is suitable for applications requiring reliable airflow management and noise control.

Datasheet Summary
Powered by GS/AI

The DC Tubeaxial Fan Ebm-Papst, part number 75Y6672, is designed for efficient air movement in various applications. It features a maximum airflow of 380 m¬=/h and operates at a voltage of 115 VAC with a frequency of 60 Hz. The fan produces a sound pressure level of 56 dB(A) at 1 meter distance and has a total sound power level of 6.8 Bel(A). The housing is made of die-cast aluminum, while the impeller is constructed from painted sheet steel, ensuring durability. The fan operates in a counterclockwise direction when viewed from the rotor and connects via two flat plugs measuring 2.8 x 0.5 mm, with a grounding lug for added safety. It is rated for ambient temperatures ranging from -25°C to +65°C and has a lifespan of up to 55,000 hours under specified conditions. This product is suitable for applications requiring reliable airflow management and noise control.

Suppliers

Company
Product
Description
Supplier Links
Dc Tubeaxial Fan Ebm-Papst - 75Y6672 - Newark, An Avnet Company
Chicago, IL, United States
Dc Tubeaxial Fan Ebm-Papst
75Y6672
Dc Tubeaxial Fan Ebm-Papst 75Y6672
DC Tubeaxial Fan

DC Tubeaxial Fan

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 75Y6672
Product Name Dc Tubeaxial Fan Ebm-Papst
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9159984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.5 inch (215 mm)
Air Flow Rate 82 SCFM (139 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Roof Ventilator - Series 26 & 27 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 60.0 inch (610 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details