Fan Tubeaxial 48VDC Rectangular/Rounded - 171.5mm L x 150.4mm H Ball 241.3 CFM (6.76m³/min) 2 Wire Leads
AXIAL FAN, 171.5MM, 48V, 241.3CFM, 57DBA; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:171.5mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:241.3CFM; Noise Rating:57dBA RoHS Compliant: Yes
FAN AXIAL 171.5X50.8MM 48VDC
DC Fans DC Tubeaxial Fan, 172x150x51mm, 48VDC, 241.3CFM, 17W, 3400RPM, Ball Bearing, IP68
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2772-ND | 85M2168 | 6448U | 6448U |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 171.5Mm, 48V, 241.3Cfm, 57Dba; Supply Voltage Vdc Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 241 SCFM (410 m³/hr) | 241 SCFM (410 m³/hr) | 241 SCFM (410 m³/hr) | |
| Maximum Sound Level | 57 dbA | 57 dbA | ||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | |
| Voltage Range | 48 volts |