Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 282.5 CFM (7.91m³/min) 2 Wire Leads
FAN AXIAL 172X50.8MM 48VDC WIRE
FAN AXIAL 172X50.8MM 48VDC WIRE
DC Fans DC Tubeaxial Fan, 172x150x51mm, 48VDC, 282.5CFM, 63dBA, 26W, 4000RPM, Ball Bearing
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 4577560 | 381-2492-ND | 6448H | 6448H | 6448H |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 282 SCFM (480 m³/hr) | 282 SCFM (480 m³/hr) | 282 SCFM (480 m³/hr) | 282 SCFM (480 m³/hr) | |
| Blower/Fan Type | Axial Fan | Tube Axial | Tubeaxial | ||
| Motor Type | DC | DC | Brushless | ||
| Bearings | Ball/Roller | Ball/Roller |