ebm-papst Inc. Axial Compact DC Fans 6448

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 6448 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
6448
Axial Compact DC Fans 6448
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
Axial Fans - 2637799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2637799
Axial Fans 2637799
ebm-papst 6448 Axial Fan

ebm-papst 6448 Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-1006-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1006-ND
DC Brushless Fans (BLDC) 381-1006-ND
Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 241.3 CFM (6.76m³/min) 2 Terminals

Fan Tubeaxial 48VDC Rectangular/Rounded - 172mm L x 150mm H Ball 241.3 CFM (6.76m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
6448
DC Fans 6448
DC Fans DC Tubeaxial Fan, 172x150x51mm, 48VDC, 241.3CFM, 57dBA, 17W, 3400RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 172x150x51mm, 48VDC, 241.3CFM, 57dBA, 17W, 3400RPM, Ball Bearing

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 6448 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
6448
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 6448
FAN AXIAL 172X50.8MM 48VDC TERM

FAN AXIAL 172X50.8MM 48VDC TERM

Supplier's Site
Fan; DC Axial; 28 to 60 VDC; 17 W; 3400RPM; 57 dBA; 241.3 CFM; -20 to degC - 70105448 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; DC Axial; 28 to 60 VDC; 17 W; 3400RPM; 57 dBA; 241.3 CFM; -20 to degC
70105448
Fan; DC Axial; 28 to 60 VDC; 17 W; 3400RPM; 57 dBA; 241.3 CFM; -20 to degC 70105448
Construction: Metal Housing with plastic impeller. Mounting: From either face using two 0.169" (4.3 mm) holes. Connection: Terminals, two flat pins — 0.118" × 0.02" (3.0 mm × 0.5 mm). Features: Brushless Air Exhaust Over Struts Optional Hall Effect Monitor Ball Bearing Construction Weight — 28 Oz. (794 g)

Construction: Metal Housing with plastic impeller. Mounting: From either face using two 0.169" (4.3 mm) holes. Connection: Terminals, two flat pins — 0.118" × 0.02" (3.0 mm × 0.5 mm).
Features:

  • Brushless
  • Air Exhaust Over Struts
  • Optional Hall Effect Monitor
  • Ball Bearing Construction
  • Weight — 28 Oz. (794 g)
Supplier's Site
Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 86K9917 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
86K9917
Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 86K9917
AXIAL FAN, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:241CFM; Noise Rating:57dBA; Power Rating:17W RoHS Compliant: Yes

AXIAL FAN, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:241CFM; Noise Rating:57dBA; Power Rating:17W RoHS Compliant: Yes

Supplier's Site
EBM Axial - 6448 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
6448
EBM Axial 6448
FAN

FAN

Supplier's Site

Technical Specifications

  ebm-papst Inc. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 6448 2637799 381-1006-ND 6448 6448 70105448 86K9917 6448
Product Name Axial Compact DC Fans Axial Fans DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan; DC Axial; 28 to 60 VDC; 17 W; 3400RPM; 57 dBA; 241.3 CFM; -20 to degC Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst EBM Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 242 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr)
Maximum Sound Level 57 dbA 57 dbA 57 dbA 57 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts 48 volts
Voltage Range 28 to 60 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 15W Rohs Compliant Stego - 70M7856 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6020-7 Series 0.67 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
View Details
Axial Fans - 2804587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.61 SCFM (112 m³/hr)
Nominal Voltage 12 volts
View Details
Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details