ebm-papst Inc. DC Brushless Fans (BLDC) 6424R-343

Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 171.5mm L x 150.4mm H Ball 241.0 CFM (6.75m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 171.5mm L x 150.4mm H Ball 241.0 CFM (6.75m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2380-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2380-ND
DC Brushless Fans (BLDC) 381-2380-ND
Fan Tubeaxial 24VDC Rectangular/Rounded - 171.5mm L x 150.4mm H Ball 241.0 CFM (6.75m³/min) 2 Terminals

Fan Tubeaxial 24VDC Rectangular/Rounded - 171.5mm L x 150.4mm H Ball 241.0 CFM (6.75m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 8260828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
8260828
Axial Fans 8260828
ebm-papst 6424R-343 Axial Fan

ebm-papst 6424R-343 Axial Fan

Supplier's Site
Fan, Axial, 172x51mm, 24VDC, 241CFM, R Coating, 19 Inch Leads - 70104794 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan, Axial, 172x51mm, 24VDC, 241CFM, R Coating, 19 Inch Leads
70104794
Fan, Axial, 172x51mm, 24VDC, 241CFM, R Coating, 19 Inch Leads 70104794
Features: Brushless Air Exhaust Over Struts Optional Hall Effect Monitor Ball Bearing Construction Weight — 28 Oz. (794 g)

Features:

  • Brushless
  • Air Exhaust Over Struts
  • Optional Hall Effect Monitor
  • Ball Bearing Construction
  • Weight — 28 Oz. (794 g)
Supplier's Site
EBM MISC - 6424R-343 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM MISC
6424R-343
EBM MISC 6424R-343
FAN

FAN

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
6424R-343
DC Fans 6424R-343
DC Fans DC Tubeaxial Fan, 172x150x51mm, 24VDC, 17W

DC Fans DC Tubeaxial Fan, 172x150x51mm, 24VDC, 17W

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 6424R-343 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
6424R-343
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 6424R-343
FAN AXL 171.5X50.8MM 24VDC TERM

FAN AXL 171.5X50.8MM 24VDC TERM

Supplier's Site
Dc Fan, Axial, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 65H8568 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
65H8568
Dc Fan, Axial, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 65H8568
DC FAN, AXIAL, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:241.3CFM; Noise Rating:57dBA; Power Rating:18W RoHS Compliant: Yes

DC FAN, AXIAL, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:241.3CFM; Noise Rating:57dBA; Power Rating:18W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Galco Industrial Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2380-ND 8260828 70104794 6424R-343 6424R-343 6424R-343 65H8568
Product Name DC Brushless Fans (BLDC) Axial Fans Fan, Axial, 172x51mm, 24VDC, 241CFM, R Coating, 19 Inch Leads EBM MISC DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Dc Fan, Axial, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr)
Maximum Sound Level 57 dbA 57 dbA 57 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details
Type 7F.20 - Filter Fan - 7F2081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 551CTF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details