ebm-papst Inc. DC Brushless Fans (BLDC) 6424HU

Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 171.5mm L x 150.4mm H Ball 283.0 CFM (7.92m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Rectangular/Rounded - 171.5mm L x 150.4mm H Ball 283.0 CFM (7.92m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2773-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2773-ND
DC Brushless Fans (BLDC) 381-2773-ND
Fan Tubeaxial 24VDC Rectangular/Rounded - 171.5mm L x 150.4mm H Ball 283.0 CFM (7.92m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Rectangular/Rounded - 171.5mm L x 150.4mm H Ball 283.0 CFM (7.92m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
6424HU
DC Fans 6424HU
DC Fans DC Tubeaxial Fan, 172x150x51mm, 24VDC, 283.0CFM, 26W, 4000RPM, Ball Bearing, IP68

DC Fans DC Tubeaxial Fan, 172x150x51mm, 24VDC, 283.0CFM, 26W, 4000RPM, Ball Bearing, IP68

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 6424HU - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
6424HU
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 6424HU
FAN AXIAL 171.5X50.8MM 24VDC

FAN AXIAL 171.5X50.8MM 24VDC

Supplier's Site
Axial Fan, 171.5Mm, 24Vdc, 283Cfm, 63Dba; Supply Voltage Vdc Ebm-Papst - 85M2163 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 171.5Mm, 24Vdc, 283Cfm, 63Dba; Supply Voltage Vdc Ebm-Papst
85M2163
Axial Fan, 171.5Mm, 24Vdc, 283Cfm, 63Dba; Supply Voltage Vdc Ebm-Papst 85M2163
AXIAL FAN, 171.5MM, 24VDC, 283CFM, 63DBA; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:171.5mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:283CFM; Noise Rating:63dBA RoHS Compliant: Yes

AXIAL FAN, 171.5MM, 24VDC, 283CFM, 63DBA; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:171.5mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:283CFM; Noise Rating:63dBA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2773-ND 6424HU 6424HU 85M2163
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 171.5Mm, 24Vdc, 283Cfm, 63Dba; Supply Voltage Vdc Ebm-Papst
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 283 SCFM (481 m³/hr) 283 SCFM (481 m³/hr) 283 SCFM (481 m³/hr)
Maximum Sound Level 63 dbA 63 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 129XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 2557319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.22 SCFM (138 m³/hr)
Nominal Voltage 115 volts
View Details