The Axial Fan, part number 86K9916, features a size of 172 x 150 x 51 mm and operates at a supply voltage of 24V DC. It is designed for efficient airflow with a maximum capacity of 480 m¬=/h (approximately 283 CFM) and a noise level of 63 dBA. The fan utilizes a ball bearing system for durability and has a power consumption of 26W. The housing is made of die-cast aluminum, while the impeller is constructed from fiberglass-reinforce
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 282.5 CFM (7.91m³/min) 2 Terminals
AXIAL FAN, 172MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:282.5CFM; Noise Rating:63dBA; Power Rating:26W RoHS Compliant: Yes
FAN AXIAL 172X50.8MM 24VDC TERM
DC Fans DC Tubeaxial Fan, 172x150x51mm, 24VDC, 282.5CFM, 63dBA, 26W, 4000RPM, Ball Bearing
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-1046-ND | 86K9916 | 6424H | 6424H | 6424H |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 172Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | EBM Axial |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 282 SCFM (480 m³/hr) | 282 SCFM (480 m³/hr) | 282 SCFM (480 m³/hr) | ||
| Maximum Sound Level | 63 dbA | 63 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | ||
| Voltage Range | 24 volts |