ebm-papst Inc. Axial Compact DC Fans 6424

Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet
Description
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Compact DC Fans - 6424 - ebm-papst Inc.
Farmington, CT, United States
Axial Compact DC Fans
6424
Axial Compact DC Fans 6424
Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat, thanks to the space-saving integrated motor.

Buy Now
DC Brushless Fans (BLDC) - 381-1005-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-1005-ND
DC Brushless Fans (BLDC) 381-1005-ND
Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 241.0 CFM (6.75m³/min) 2 Terminals

Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 241.0 CFM (6.75m³/min) 2 Terminals

Buy Now Datasheet
Axial Fans - 2637777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
2637777
Axial Fans 2637777
ebm-papst 6424 Axial Fan

ebm-papst 6424 Axial Fan

Supplier's Site
Fan; DC Axial; 12 to 28 VDC; 18 W; 3400RPM; 57 dBA; 241.3 CFM; -20 to degC - 70105447 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; DC Axial; 12 to 28 VDC; 18 W; 3400RPM; 57 dBA; 241.3 CFM; -20 to degC
70105447
Fan; DC Axial; 12 to 28 VDC; 18 W; 3400RPM; 57 dBA; 241.3 CFM; -20 to degC 70105447
Construction: Metal Housing with plastic impeller. Mounting: From either face using two 0.169" (4.3 mm) holes. Connection: Terminals, two flat pins — 0.118" × 0.02" (3.0 mm × 0.5 mm). Features: Brushless Air Exhaust Over Struts Optional Hall Effect Monitor Ball Bearing Construction Weight — 28 Oz. (794 g)

Construction: Metal Housing with plastic impeller. Mounting: From either face using two 0.169" (4.3 mm) holes. Connection: Terminals, two flat pins — 0.118" × 0.02" (3.0 mm × 0.5 mm).
Features:

  • Brushless
  • Air Exhaust Over Struts
  • Optional Hall Effect Monitor
  • Ball Bearing Construction
  • Weight — 28 Oz. (794 g)
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 6424 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
6424
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 6424
FAN AXIAL 172X50.8MM 24VDC TERM

FAN AXIAL 172X50.8MM 24VDC TERM

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
6424
DC Fans 6424
DC Fans DC Tubeaxial Fan, 172x150x51mm, 24VDC, 241.3CFM, 57dBA, 18W, 3400RPM, Ball Bearing

DC Fans DC Tubeaxial Fan, 172x150x51mm, 24VDC, 241.3CFM, 57dBA, 18W, 3400RPM, Ball Bearing

Buy Now Datasheet
EBM Axial - 6424 - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
6424
EBM Axial 6424
FAN, 172MM OVAL X 51MM DP 24VDC

FAN, 172MM OVAL X 51MM DP 24VDC

Supplier's Site

Technical Specifications

  ebm-papst Inc. DigiKey RS Components, Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 6424 381-1005-ND 2637777 70105447 6424 6424 6424
Product Name Axial Compact DC Fans DC Brushless Fans (BLDC) Axial Fans Fan; DC Axial; 12 to 28 VDC; 18 W; 3400RPM; 57 dBA; 241.3 CFM; -20 to degC Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans EBM Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 242 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr) 241 SCFM (410 m³/hr)
Maximum Sound Level 57 dbA 57 dbA 57 dbA 57 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 12 to 28 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181201020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
6025-5 Series 3.24 Watt (W) Power Brushless DC Axial Fan - C6025X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3504 to ? in H2O (0.6546 to ? Torr)
Maximum Sound Level 39.8 dbA
View Details