Fan Tubeaxial 24VDC Rectangular/Rounded - 171.5mm L x 150.4mm H Ball 241.3 CFM (6.76m³/min) 3 Wire Leads
AXIAL FAN, 171.5MM, 24V, 241.3CFM, 57DBA; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:171.5mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:241.3CFM; Noise Rating:57dBA RoHS Compliant: Yes
FAN AXIAL 171.5X50.8MM 24VDC
DC Fans DC Tubeaxial Fan, 172x150x51mm, 24VDC, 241.3CFM, 17W, 3400RPM, Ball Bearing, Tachometer, Speed Signal, Open Collector Output, IP68
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Galco Industrial Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2771-ND | 562811 | 85M2161 | 6424/2U | 6424/2U | 6424/2U |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Axial Fan, 171.5Mm, 24V, 241.3Cfm, 57Dba; Supply Voltage Vdc Ebm-Papst | EBM Axial | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 241 SCFM (410 m³/hr) | 241 SCFM (410 m³/hr) | 241 SCFM (410 m³/hr) | |||
| Maximum Sound Level | 57 dbA | 57 dbA | ||||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | 24 volts | ||
| Voltage Range | 24 volts |