The ebm-papst 6412 M is a DC axial compact fan designed for efficient airflow in various applications. It operates at a nominal voltage of 12 VDC, with a voltage range of 8 to 15 VDC. The fan has a power consumption of 12.0 W and can achieve an airflow rate of 350 m¬=/h. It is capable of functioning in ambient temperatures ranging from -20°C to 72°C. The fan features a die-cast aluminum housing and a glass-fiber reinforced PA plastic impeller, ensuring durability and reliability. It has a weight of 0.760 kg and dimensions of 172 x 150 x 51 mm. The fan operates at a speed of 2850 rpm and produces a sound power level of 6.0 B, with a sound pressure level of 52 dB(A). Additionally, the 6412 M includes electronic protections against reverse polarity and locked rotor conditions, enhancing its operational safety. It has a service life of 80,000 hours at 40°C and 37,500 hours at maximum temperature. The fan is approved by VDE, CSA, UL, and CE, making it suitable for a variety of industrial applications.
Highly efficient fan expertise
ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.
Technical data - axial fans
Voltage
5–75 VDC, 11–440 VAC
Air flow rate
up to 1,220 m3/h
Power consumption
0.1–275 W
Applications
up to 1,500 Pa
| ebm-papst Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | 6412 M |
| Product Name | DC axial compact fan |
| Applications / Use | HVAC |
| Product Form | Packaged |
| Environment | Clean |
| Air Flow Rate | 206 SCFM (350 m³/hr) |