64052-2-4039 -- GUARD 300 MM AXIAL FLAT EBM-PAPST
ebm-papst Inc.
Guard 300 Mm Axial Flat Ebm-Papst
64052-2-4039
Description
GUARD 300 MM AXIAL FLAT
Description
GUARD 300 MM AXIAL FLAT
Suppliers
Guard 300 Mm Axial Flat Ebm-Papst
85M2158
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
85M2158 |
|
Product Name
|
Guard 300 Mm Axial Flat Ebm-Papst |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
67.8 SCFM (115 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details