Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 23.5 CFM (0.658m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 23.5CFM, 1.6W, 5900RPM, Ball Bearing, IP68
FAN AXIAL 60X25.4MM 24VDC WIRE
DC FAN, AXIAL, 60MM X 60MM X 25MM, 24V; Supply Voltage VDC:24V; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:34dBA; Power Rating:-; Power Connection Type:2 Lead Wires; Current Rating:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2655-ND | 634NU-004 | 634NU-004 | 85W2580 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Fan, Axial, 60Mm X 60Mm X 25Mm, 24V; Supply Voltage Vdc Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 23.5 SCFM (39.94 m³/hr) | 23.5 SCFM (39.94 m³/hr) | ||
| Maximum Sound Level | 34 dbA | 34 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts | |
| Voltage Range | 24 volts |