ebm-papst Inc. DC Brushless Fans (BLDC) 632NU

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 23.5 CFM (0.658m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 23.5 CFM (0.658m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2759-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2759-ND
DC Brushless Fans (BLDC) 381-2759-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 23.5 CFM (0.658m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 23.5 CFM (0.658m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fans - 9144257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
9144257
Axial Fans 9144257
ebm-papst 632NU Axial Fan

ebm-papst 632NU Axial Fan

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
632NU
DC Fans 632NU
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 23.5CFM, 1.8W, 5900RPM, Ball Bearing, IP68

DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 23.5CFM, 1.8W, 5900RPM, Ball Bearing, IP68

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc, 23.5Cfm, 34Dba; Supply Voltage Vdc Ebm-Papst - 30Y1519 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 23.5Cfm, 34Dba; Supply Voltage Vdc Ebm-Papst
30Y1519
Axial Fan, 60Mm, 12Vdc, 23.5Cfm, 34Dba; Supply Voltage Vdc Ebm-Papst 30Y1519
AXIAL FAN, 60MM, 12VDC, 23.5CFM, 34DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:23.5CFM; Noise Rating:33dBA; Power Rating:1.8W RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 23.5CFM, 34DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:23.5CFM; Noise Rating:33dBA; Power Rating:1.8W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 632NU - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
632NU
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 632NU
FAN AXIAL 60X25.4MM 12VDC WIRE

FAN AXIAL 60X25.4MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2759-ND 9144257 632NU 30Y1519 632NU
Product Name DC Brushless Fans (BLDC) Axial Fans DC Fans Axial Fan, 60Mm, 12Vdc, 23.5Cfm, 34Dba; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.5 SCFM (39.94 m³/hr) 23.53 SCFM (40 m³/hr) 23.5 SCFM (39.94 m³/hr) 23.5 SCFM (39.94 m³/hr)
Maximum Sound Level 34 dbA 34 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Axial Fans - 1118322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.77 SCFM (20 m³/hr)
Blower/Fan Type Axial Fan
View Details