ebm-papst Inc. Axial Fans 632/2HPU

Description
ebm-papst 632/2HPU Axial Fan
Request a Quote Datasheet
Description
ebm-papst 632/2HPU Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 9144253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
9144253
Axial Fans 9144253
ebm-papst 632/2HPU Axial Fan

ebm-papst 632/2HPU Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2760-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2760-ND
DC Brushless Fans (BLDC) 381-2760-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 25.9 CFM (0.725m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 25.9 CFM (0.725m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc, 25.9Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst - 40Y1561 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 25.9Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst
40Y1561
Axial Fan, 60Mm, 12Vdc, 25.9Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst 40Y1561
AXIAL FAN, 60MM, 12VDC, 25.9CFM, 35DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:25.9CFM; Noise Rating:35dBA; Power Rating:1.5W RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 25.9CFM, 35DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:25.9CFM; Noise Rating:35dBA; Power Rating:1.5W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
632/2HPU
DC Fans 632/2HPU
DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 25.9CFM, 35dBA, 1.5W, 6300RPM, Ball Bearing, Speed Signal, Open Collector Output, IP68

DC Fans DC Tubeaxial Fan, 60x60x25mm, 12VDC, 25.9CFM, 35dBA, 1.5W, 6300RPM, Ball Bearing, Speed Signal, Open Collector Output, IP68

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 632/2HPU - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
632/2HPU
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 632/2HPU
FAN AXIAL 60X25.4MM 12VDC WIRE

FAN AXIAL 60X25.4MM 12VDC WIRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 9144253 381-2760-ND 40Y1561 632/2HPU 632/2HPU
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc, 25.9Cfm, 35Dba; Supply Voltage Vdc Ebm-Papst DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.89 SCFM (44 m³/hr) 25.9 SCFM (44.02 m³/hr) 25.9 SCFM (44.02 m³/hr) 25.9 SCFM (44.02 m³/hr)
Running Current 0.1200 amps
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF66000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
DC Brushless Fans (BLDC) - FAD1-06025BALW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure 0.0630 in H2O (0.1177 Torr)
View Details
2 suppliers
4028-5 Series 3.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6150 to ? in H2O (1.15 to ? Torr)
Maximum Sound Level 40.2 dbA
View Details