ebm-papst Inc. DC Fans 6318N/2TDP

Description
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output
Description
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans
6318N/2TDP
DC Fans 6318N/2TDP
DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

DC Fans DC Tubeaxial Fan, Speed Signal, Open Collector Output

Buy Now
6318N/2Tdp Ebm-Papst - 08AK8395 - Newark, An Avnet Company
Chicago, IL, United States
6318N/2Tdp Ebm-Papst
08AK8395
6318N/2Tdp Ebm-Papst 08AK8395
6318N/2TDP

6318N/2TDP

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 6318N/2TDP 08AK8395
Product Name DC Fans 6318N/2Tdp Ebm-Papst
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

8026-7 Series 1.85 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026H05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1429 to ? in H2O (0.2670 to ? Torr)
Maximum Sound Level 31.6 dbA
View Details
Axial Fan - 380DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.5 SCFM (9.35 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.20 - Filter Fan - 7F2081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details