Fan Tubeaxial 48VDC Round - 172mm Dia Ball 349.0 CFM (9.77m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 172x51mm Round, 48VDC, 321CFM, 32W, 5000RPM, 58dBA, Ball Bearing
FAN AXIAL 172X51MM 48VDC WIRE
AXIAL FAN, 172MM, 48VDC, 321CFM, 58DBA; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:321CFM; Noise Rating:58dBA; Power Rating:32W RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2757-ND | 6318H | 6318H | 41Y1544 | 08AK8394 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 172Mm, 48Vdc, 321Cfm, 58Dba; Supply Voltage Vdc Ebm-Papst | 6318H Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 349 SCFM (593 m³/hr) | 349 SCFM (593 m³/hr) | 321 SCFM (546 m³/hr) | ||
| Maximum Sound Level | 58 dbA | 58 dbA | |||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | ||
| Voltage Range | 48 volts |