Fan Tubeaxial 48VDC Round - 172mm Dia Ball 353.1 CFM (9.89m³/min) 4 Wire Leads
FAN AXIAL 172X50.8MM 48VDC WIRE
AXIAL FAN, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:353CFM; Noise Rating:60dBA; Power Rating:41W; Rated Speed:5500rpm RoHS Compliant: Yes
DC Fans EC Tubeaxial Fan, 172mm, 48VDC, 353CFM, 64dBA, Speed Signal, Open Collector Output
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2321-ND | 557727 | 6318/2TDHP | 85M2156 | 6318/2TDHP |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 353 SCFM (600 m³/hr) | 353 SCFM (600 m³/hr) | 353 SCFM (600 m³/hr) | 353 SCFM (600 m³/hr) | |
| Maximum Sound Level | 64 dbA | 64 dbA | |||
| Nominal Voltage | 48 volts | 48 volts | 48 volts | ||
| Voltage Range | 48 volts |