ebm-papst Inc. DC Brushless Fans (BLDC) 6318/2TDHHP

Description
Fan Tubeaxial 48VDC Round - 172mm Dia Ball 417.9 CFM (11.70m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Round - 172mm Dia Ball 417.9 CFM (11.70m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2320-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2320-ND
DC Brushless Fans (BLDC) 381-2320-ND
Fan Tubeaxial 48VDC Round - 172mm Dia Ball 417.9 CFM (11.70m³/min) 4 Wire Leads

Fan Tubeaxial 48VDC Round - 172mm Dia Ball 417.9 CFM (11.70m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fans - 557717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
557717
Axial Fans 557717
ebm-papst 6318/2TDHHP Axial Fan

ebm-papst 6318/2TDHHP Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 6318/2TDHHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
6318/2TDHHP
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 6318/2TDHHP
FAN AXIAL 172X50.8MM 48VDC WIRE

FAN AXIAL 172X50.8MM 48VDC WIRE

Supplier's Site
Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 85M2155 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
85M2155
Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 85M2155
AXIAL FAN, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:418CFM; Noise Rating:69dBA; Power Rating:67W; Rated Speed:7000rpm RoHS Compliant: Yes

AXIAL FAN, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:418CFM; Noise Rating:69dBA; Power Rating:67W; Rated Speed:7000rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans EC Tubeaxial Fan, 172mm, 48VDC, 418CFM, 69dBA, Speed Signal, Open Collector Output

DC Fans EC Tubeaxial Fan, 172mm, 48VDC, 418CFM, 69dBA, Speed Signal, Open Collector Output

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2320-ND 557717 6318/2TDHHP 85M2155 6318/2TDHHP
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 418 SCFM (710 m³/hr) 353 SCFM (600 m³/hr) 418 SCFM (710 m³/hr) 418 SCFM (710 m³/hr)
Maximum Sound Level 69 dbA 69 dbA
Nominal Voltage 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details