ebm-papst Inc. DC Brushless Fans (BLDC) 6318/2TDH4P

Description
Fan Tubeaxial 48VDC Round - 172mm Dia Ball 559.1 CFM (15.65m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Round - 172mm Dia Ball 559.1 CFM (15.65m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-2319-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2319-ND
DC Brushless Fans (BLDC) 381-2319-ND
Fan Tubeaxial 48VDC Round - 172mm Dia Ball 559.1 CFM (15.65m³/min) 4 Wire Leads

Fan Tubeaxial 48VDC Round - 172mm Dia Ball 559.1 CFM (15.65m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fans - 557711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
557711
Axial Fans 557711
ebm-papst 6318/2TDH4P Axial Fan

ebm-papst 6318/2TDH4P Axial Fan

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 6318/2TDH4P - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
6318/2TDH4P
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 6318/2TDH4P
FAN AXIAL 172X50.8MM 48VDC WIRE

FAN AXIAL 172X50.8MM 48VDC WIRE

Supplier's Site
DC Brushless Fans (BLDC) - 6318/2TDH4P - ODG (Origin Data Global)
Shenzhen, China
DC Brushless Fans (BLDC)
6318/2TDH4P
DC Brushless Fans (BLDC) 6318/2TDH4P
FAN AXIAL 172X50.8MM 48VDC WIRE

FAN AXIAL 172X50.8MM 48VDC WIRE

Supplier's Site Datasheet
Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst - 85M2157 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst
85M2157
Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst 85M2157
AXIAL FAN, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:559CFM; Noise Rating:75dBA; Power Rating:150W; Rated Speed:9200rpm RoHS Compliant: Yes

AXIAL FAN, 172MM, 48VDC; Supply Voltage VDC:48V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:559CFM; Noise Rating:75dBA; Power Rating:150W; Rated Speed:9200rpm RoHS Compliant: Yes

Supplier's Site
Fan;DC;S-Force Series;48V; 559.1 CFM; 150W; 75 dBA; Ball; 172 x 51mm - 70105122 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;S-Force Series;48V; 559.1 CFM; 150W; 75 dBA; Ball; 172 x 51mm
70105122
Fan;DC;S-Force Series;48V; 559.1 CFM; 150W; 75 dBA; Ball; 172 x 51mm 70105122
Features: Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Electronic Protection Against Reverse Polarity, Locked Rotor Fiberglass Reinforced PA Plastic Impeller Aluminum Housing Ball Bearing Construction Air Exhaust Over Struts CCW Rotation Looking at Rotor Mounting from Either Face Using Two 4.3 mm Holes Electrical Connection Via Two Flat Pins 2.8 × 0.5 mm Ground Lug for M4 × 8 Screw UL, CSA, VDE Approvals on Some Models

Features:

  • Electronically Commutated External Rotor Motor
  • Fully Integrated Commutation Electronics
  • Electronic Protection Against Reverse Polarity, Locked Rotor
  • Fiberglass Reinforced PA Plastic Impeller
  • Aluminum Housing
  • Ball Bearing Construction
  • Air Exhaust Over Struts
  • CCW Rotation Looking at Rotor
  • Mounting from Either Face Using Two 4.3 mm Holes
  • Electrical Connection Via Two Flat Pins 2.8 × 0.5 mm
  • Ground Lug for M4 × 8 Screw
  • UL, CSA, VDE Approvals on Some Models
Supplier's Site
Sheung Wan, Hong Kong
DC Fans EC Tubeaxial Fan, 172mm, 48VDC, 559CFM, 75dBA, Speed Signal, Open Collector Output

DC Fans EC Tubeaxial Fan, 172mm, 48VDC, 559CFM, 75dBA, Speed Signal, Open Collector Output

Buy Now Datasheet
EBM Axial - 6318/2TDH4P - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
6318/2TDH4P
EBM Axial 6318/2TDH4P
FAN

FAN

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-2319-ND 557711 6318/2TDH4P 6318/2TDH4P 85M2157 70105122 6318/2TDH4P 6318/2TDH4P
Product Name DC Brushless Fans (BLDC) Axial Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Brushless Fans (BLDC) Axial Fan, 172Mm, 48Vdc; Supply Voltage Vdc Ebm-Papst Fan;DC;S-Force Series;48V; 559.1 CFM; 150W; 75 dBA; Ball; 172 x 51mm DC Fans EBM Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 559 SCFM (950 m³/hr) 559 SCFM (950 m³/hr) 559 SCFM (950 m³/hr) 559 SCFM (950 m³/hr) 559 SCFM (950 m³/hr) 559 SCFM (950 m³/hr)
Maximum Sound Level 75 dbA 75 dbA 75 dbA 75 dbA
Nominal Voltage 48 volts 48 volts 48 volts 48 volts 48 volts
Voltage Range 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 228 SCFM (387 m³/hr)
Running Current 0.1200 amps
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Type 7F.20 - Filter Fan - 7F2082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
4028-5 Series 8.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Y12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 2.22 to ? in H2O (4.15 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details